Artifex Engineering Mounted High Energy Precision Pinholes

Description
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: Thin copper sheet * Pinhole Finish: Gold plated and black finish * 6.5mm diameter clear aperture: * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it.
Description
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: Thin copper sheet * Pinhole Finish: Gold plated and black finish * 6.5mm diameter clear aperture: * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it.

Suppliers

Company
Product
Description
Supplier Links
Mounted High Energy Precision Pinholes -  - Artifex Engineering
Emden, Germany
Mounted High Energy Precision Pinholes
Mounted High Energy Precision Pinholes
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: Thin copper sheet * Pinhole Finish: Gold plated and black finish * 6.5mm diameter clear aperture: * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it.

This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up.

* Pinhole Material: Thin copper sheet

* Pinhole Finish: Gold plated and black finish

* 6.5mm diameter clear aperture:

* Housing: 1” black anodized aluminum mount.

* Mounted thickness: 2.54mm

* Engraved aperture size on it.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Apertures
Product Name Mounted High Energy Precision Pinholes
Geometry Round/Dot
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 0-21mm aperture - GIF1221 - Knight Optical (UK) Ltd
Specs
Aperture Size 21000 µm (827 mils)
Aperture Tolerance 0.0 to 12000 µm (0.0 to 472 mils)
Substrate thickness 6.2 mm (0.2441 inches)
View Details
High Energy Precision Pinhole -  - Artifex Engineering
Specs
Geometry Round/Dot
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
View Details
Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details