One surface is coated with gold to reflect the incoming high energy laser radiation
Material: thin copper sheet
Thickness: 0.1524mm / 0.006"
Diameter: 9.53mm / 0.375"
Finished: Gold Plated and black anodized
| Artifex Engineering | |
|---|---|
| Product Category | Optical Apertures |
| Product Name | High Energy Precision Pinhole |
| Geometry | Round/Dot |