The PM Series caps are designed to protect and cap metric fittings. These durable caps have a flange for ease of installation and removal.
Material: Low-density polyethylene
Standard Color: Yellow Tint
Optional Color: Natural
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | PM-38 |
| Product Name | Push-On Metric Caps |
| Features | Threaded |