Caplugs Medical Vented Caps MVC-10001

Description
Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a full range of instruments with varying tip dimensions. A channel design in the part walls prevents moisture from being trapped between the tip protector and the instrument. All parts are vented to ensure quick evaporation of moisture during sterilization. Produced in a Class 8 Cleanroom environment Natural color allows for full visibility of the instrument and safety of clinicians Available in two shapes: flat oval and round Vents ensure both full exposure to sterilization as well as moisture evaporation Material: FDA grade Thermoplastic Elastomer (TPE) Color: Natural
Request a Quote
Description
Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a full range of instruments with varying tip dimensions. A channel design in the part walls prevents moisture from being trapped between the tip protector and the instrument. All parts are vented to ensure quick evaporation of moisture during sterilization. Produced in a Class 8 Cleanroom environment Natural color allows for full visibility of the instrument and safety of clinicians Available in two shapes: flat oval and round Vents ensure both full exposure to sterilization as well as moisture evaporation Material: FDA grade Thermoplastic Elastomer (TPE) Color: Natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Medical Vented Caps - MVC-10001 - Caplugs
Buffalo, NY, USA
Medical Vented Caps
MVC-10001
Medical Vented Caps MVC-10001
Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a full range of instruments with varying tip dimensions. A channel design in the part walls prevents moisture from being trapped between the tip protector and the instrument. All parts are vented to ensure quick evaporation of moisture during sterilization. Produced in a Class 8 Cleanroom environment Natural color allows for full visibility of the instrument and safety of clinicians Available in two shapes: flat oval and round Vents ensure both full exposure to sterilization as well as moisture evaporation Material: FDA grade Thermoplastic Elastomer (TPE) Color: Natural

Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a full range of instruments with varying tip dimensions. A channel design in the part walls prevents moisture from being trapped between the tip protector and the instrument. All parts are vented to ensure quick evaporation of moisture during sterilization.

  • Produced in a Class 8 Cleanroom environment
  • Natural color allows for full visibility of the instrument and safety of clinicians
  • Available in two shapes: flat oval and round
  • Vents ensure both full exposure to sterilization as well as moisture evaporation

Material: FDA grade Thermoplastic Elastomer (TPE)
Color: Natural

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number MVC-10001
Product Name Medical Vented Caps
Unlock Full Specs
to access all available technical data

Similar Products