Caplugs Paper Caps PSC-S-41-3

Description
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote
Description
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Caps - PSC-S-41-3 - Caplugs
Buffalo, NY, USA
Paper Caps
PSC-S-41-3
Paper Caps PSC-S-41-3
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown

Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity.

  • Made from recycled material
  • 100% Recyclable
  • Intermittent temperatures to 400ºF (204ºC)

Material: 90 lb. paperboard
Standard Color: Brown

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number PSC-S-41-3
Product Name Paper Caps
Material Paper
Unlock Full Specs
to access all available technical data

Similar Products

Finishing Caps for Round Tubing and Rods - COF-1 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Threaded Aluminum Caps for Threaded Flared Fittings - ASC-20 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1 1/4" NPT; (1 5/8-12)
View Details