Caplugs Paper Caps PSC-S-11-3

Description
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote
Description
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Caps - PSC-S-11-3 - Caplugs
Buffalo, NY, USA
Paper Caps
PSC-S-11-3
Paper Caps PSC-S-11-3
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF (204ºC) Material: 90 lb. paperboard Standard Color: Brown

Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. NOTE: Products are manufactured from paper which is hygroscopic. This means that there may be minor dimensional variation with changes in relative humidity.

  • Made from recycled material
  • 100% Recyclable
  • Intermittent temperatures to 400ºF (204ºC)

Material: 90 lb. paperboard
Standard Color: Brown

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number PSC-S-11-3
Product Name Paper Caps
Material Paper
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material ICP Compound
View Details
Specs
Material ICP Compound
View Details
Recessed Caps for Pipe Ends - EPN-240-4 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Conductive Caps for Threaded Connectors - CEC-44 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details