RJ Series conductive polyethylene plugs were designed to protect RJ45-type connecting jacks on computers & network equipment. The RJ Series plugs are ideal to protect from dust or moisture during assembly & shipment.
This product has been fabricated from a conductive material that:
Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black Please contact 1.888.CAPLUGS for additional material & color options
RJ Series conductive polyethylene plugs were designed to protect RJ45-type connecting jacks on computers & network equipment. The RJ Series plugs are ideal to protect from dust or moisture during assembly & shipment.
This product has been fabricated from a conductive material that:
- Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
- Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Material: Conductive Polyethylene Copolymer (EVA)
Standard Color: Black
Please contact 1.888.CAPLUGS for additional material & color options