Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application.
Material: 90 lb. paperboard
Standard Color: Brown
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | PTC-S-67-3X |
| Product Name | Paper Tapered Caps |
| Features | Tapered |