The PCAS series pipe caps are designed to fit ASTM-A 120 standard schedule 40 pipe. The caps protect the longer thread form associated with piping used in water wells and irrigation. An interrupted bead assures the cap is locked in place.
Material: Low-density polyethylene
Standard Color: Orange
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | PCAS-1082 |
| Product Name | American Standard Pipe Caps (12-Thread) |
| Features | Threaded |