Caplugs Paper Tapered Caps PTC-S-26-3

Description
Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF 204ºC Material: 90 lb. paperboard Standard Color: Brown
Request a Quote
Description
Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF 204ºC Material: 90 lb. paperboard Standard Color: Brown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Caps - PTC-S-26-3 - Caplugs
Buffalo, NY, USA
Paper Tapered Caps
PTC-S-26-3
Paper Tapered Caps PTC-S-26-3
Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application. Made from recycled material 100% Recyclable Intermittent temperatures to 400ºF 204ºC Material: 90 lb. paperboard Standard Color: Brown

Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400ºF (204ºC), making them ideal for high-temperature application.

  • Made from recycled material
  • 100% Recyclable
  • Intermittent temperatures to 400ºF 204ºC

Material: 90 lb. paperboard
Standard Color: Brown

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number PTC-S-26-3
Product Name Paper Tapered Caps
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Utility Caps - C-8 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Conductive Caps / Plugs - DP-A-60 - Caplugs
Specs
Material Polyethylene (PE)
View Details