Daemar Inc. Datasheets for O-rings

O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces,  O-rings block the passage of liquids or gases.
O-rings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Daemar's O-ring Pack Program provides AS-568 size o-rings packaged in quantities ranging from 5, 10 or 20 rings per pack. Sizes, quantity and a bar code are all printed on...
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far...
Metric Size O-Rings in buna material Cross Section can be found from 1 mm up to 8.4 mm. Numbering system is ID x Cross Section: Eg 5 mm ID x...
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in...
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms,...
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms...
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that...
PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm). The combination of...
Teflon O-Rings are produced with 100% Virgin PTFE and fabricated to extremely close tolerances and to the highest industry and military specifications. Teflon O-Rings are impervious to harsh chemicals, acids...
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame,...
This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering,...
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the...
This compound has excellent resistance to temperature extremes and excellent dry heat resistance. It has good resistance to sunlight, ozone, weathering, and has moderate oil resistance. Silicone is not reconmmended...
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/...

<< Prev Next >>