Daemar Inc. PTFE Encapsulated O-Rings 113-TEV

Description
PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm). The combination of these components creates an o-ring that is virtually chemically inert and compression set resistant for use in harsh sealing environments. Encapsulated o-rings will decrease downtime and hence increase profitability wherever corrosive fluids and gases cause premature seal failure. DMR™ encapsulated o-rings match the chemical and temperature resistance of solid PTFE o-rings, in addition PTFE encapsulated o-rings possess properties of elasticity and recovery which are crucial in many sealing applications. DMR™ encapsulated o-rings withstand breakdown caused by industrial solvents and corrosive materials at elevated temperatures from -60 ºC/-75 ºF to +205 ºC/400 ºF (See General Specifications). DMR™ encapsulated o-rings can economically and effectively replace other expensive and exotic o-ring compounds.
Description
PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm). The combination of these components creates an o-ring that is virtually chemically inert and compression set resistant for use in harsh sealing environments. Encapsulated o-rings will decrease downtime and hence increase profitability wherever corrosive fluids and gases cause premature seal failure. DMR™ encapsulated o-rings match the chemical and temperature resistance of solid PTFE o-rings, in addition PTFE encapsulated o-rings possess properties of elasticity and recovery which are crucial in many sealing applications. DMR™ encapsulated o-rings withstand breakdown caused by industrial solvents and corrosive materials at elevated temperatures from -60 ºC/-75 ºF to +205 ºC/400 ºF (See General Specifications). DMR™ encapsulated o-rings can economically and effectively replace other expensive and exotic o-ring compounds.

Suppliers

Company
Product
Description
Supplier Links
PTFE Encapsulated O-Rings - 113-TEV - Daemar Inc.
Lawrenceville, GA, USA
PTFE Encapsulated O-Rings
113-TEV
PTFE Encapsulated O-Rings 113-TEV
PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm). The combination of these components creates an o-ring that is virtually chemically inert and compression set resistant for use in harsh sealing environments. Encapsulated o-rings will decrease downtime and hence increase profitability wherever corrosive fluids and gases cause premature seal failure. DMR™ encapsulated o-rings match the chemical and temperature resistance of solid PTFE o-rings, in addition PTFE encapsulated o-rings possess properties of elasticity and recovery which are crucial in many sealing applications. DMR™ encapsulated o-rings withstand breakdown caused by industrial solvents and corrosive materials at elevated temperatures from -60 ºC/-75 ºF to +205 ºC/400 ºF (See General Specifications). DMR™ encapsulated o-rings can economically and effectively replace other expensive and exotic o-ring compounds.

PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm).

The combination of these components creates an o-ring that is virtually chemically inert and compression set resistant for use in harsh sealing environments. Encapsulated o-rings will decrease downtime and hence increase profitability wherever corrosive fluids and gases cause premature seal failure.

DMR™ encapsulated o-rings match the chemical and temperature resistance of solid PTFE o-rings, in addition PTFE encapsulated o-rings possess properties of elasticity and recovery which are crucial in many sealing applications. DMR™ encapsulated o-rings withstand breakdown caused by industrial solvents and corrosive materials at elevated temperatures from -60 ºC/-75 ºF to +205 ºC/400 ºF (See General Specifications). DMR™ encapsulated o-rings can economically and effectively replace other expensive and exotic o-ring compounds.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 113-TEV
Product Name PTFE Encapsulated O-Rings
Inside Diameter (ID) 0.5490 inch (13.94 mm)
Cross-section 0.1030 inch (2.62 mm)
Outside Diameter (OD) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe encapsulated o rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3640 inch (9.25 mm)
Outside Diameter (OD) 0.5000 inch (12.7 mm)
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details