Daemar Inc. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| O-rings custom manufactured for your specific application needs. Available in inch or metric cross sectional sizes and a wide range of materials. | |
| Profiles and extrusions custom manufactured to your specifications. Available in inch or metric cross sectional sizes and a wide range of materials. | |
| Daemar's O-ring Pack Program provides AS-568 size o-rings packaged in quantities ranging from 5, 10 or 20 rings per pack. Sizes, quantity and a bar code are all printed on... | |
| Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far... | |
| O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in... | |
| O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms,... | |
| O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms... | |
| O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that... | |
| PTFE Encapsulated Viton® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton® fluoroelastomer (also available in silicone/buna/epdm). The combination of... | |
| Teflon O-Rings are produced with 100% Virgin PTFE and fabricated to extremely close tolerances and to the highest industry and military specifications. Teflon O-Rings are impervious to harsh chemicals, acids... | |
| This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame,... | |
| This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering,... | |
| This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the... | |
| This compound has excellent resistance to temperature extremes and excellent dry heat resistance. It has good resistance to sunlight, ozone, weathering, and has moderate oil resistance. Silicone is not reconmmended... | |
| This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/... |
| << Prev |