Daemar Inc. Metric Size Buna O-Rings 11-2MM

Description
Metric Size O-Rings in buna material Cross Section can be found from 1 mm up to 8.4 mm. Numbering system is ID x Cross Section: Eg 5 mm ID x 1 mm Cross Section = 5-1 MM Buna (Nitrile/NBR) 70 Duro
Datasheet
Description
Metric Size O-Rings in buna material Cross Section can be found from 1 mm up to 8.4 mm. Numbering system is ID x Cross Section: Eg 5 mm ID x 1 mm Cross Section = 5-1 MM Buna (Nitrile/NBR) 70 Duro
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Size Buna O-Rings - 11-2MM - Daemar Inc.
Lawrenceville, GA, USA
Metric Size Buna O-Rings
11-2MM
Metric Size Buna O-Rings 11-2MM
Metric Size O-Rings in buna material Cross Section can be found from 1 mm up to 8.4 mm. Numbering system is ID x Cross Section: Eg 5 mm ID x 1 mm Cross Section = 5-1 MM Buna (Nitrile/NBR) 70 Duro

Metric Size O-Rings in buna material

Cross Section can be found from 1 mm up to 8.4 mm.

Numbering system is ID x Cross Section: Eg 5 mm ID x 1 mm Cross Section = 5-1 MM

  • Buna (Nitrile/NBR)
  • 70 Duro
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 11-2MM
Product Name Metric Size Buna O-Rings
Material Trade Name Buna NBR Nitrile
Unlock Full Specs
to access all available technical data

Similar Products

ptfe square o ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3010 inch (7.65 mm)
Outside Diameter (OD) 0.4375 inch (11.11 mm)
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details