Daemar Inc. O-Ring, Kalrez Compound 4079 113-K-4079

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 4079 - 113-K-4079 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 4079
113-K-4079
O-Ring, Kalrez Compound 4079 113-K-4079
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 113-K-4079
Product Name O-Ring, Kalrez Compound 4079
Inside Diameter (ID) 0.5490 inch (13.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring, 2.5mm Diameter, 21.5mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML021525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.8465 inch (21.5 mm)
Outside Diameter (OD) 0.0984 inch (2.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
Cable Gland O-Rings - 2712586 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2250 - Caplugs
Specs
Outside Diameter (OD) 2.25 inch (57.15 mm)
Synthetic Rubbers Vinyl
View Details