LINE FILTER 115V/250VAC 20A CHAS
EMI/RF Line Filter, 115/250VAC 20A, medium outline, terminal block mount
EMI/RF Line Filter, 115/250VAC 20A, medi
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 2057-PLF-21D5-20A-T-ND | 1001-PLF-21D5-20A-T | PLF-21D5-20A-T |
| Product Name | Power Line Filter Modules | Power Line Filters | EMI Filters / EMI Suppression |
| Filter Type | Single Phase | ||
| Package / Mounting | Chassis Mount | Terminal Block Mount | |
| Product Standards | cURus | ||
| Rated Voltage | 115 to 250 volts | 115 to 250 volts |