EMI/RF Line Filter, 115/250VAC 3A, mediu
LINE FILTER 115V/250VAC 3A CHASS
EMI/RF Line Filter, 115/250VAC 3A, medium outline, chassis mount
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | PLF-12D2-3A-Q-R | 2057-PLF-12D2-3A-Q-R-ND | 1001-PLF-12D2-3A-Q-R |
| Product Name | EMI Filters / EMI Suppression | Power Line Filter Modules | Power Line Filters |
| Filter Type | Single Phase | ||
| Package / Mounting | Chassis Mount | Chassis Mount | |
| Product Standards | cURus | ||
| Rated Voltage | 115 to 250 volts | 115 to 250 volts |