Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
TE CONNECTIVITY
2199249-3 -- EMI FILTERS / EMI SUPPRESSION
TE Connectivity
EMI Filters / EMI Suppression
2199249-3
Description
Shield Finger, Loose Piece, Type B, 2.0h
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Shield Finger, Loose Piece, Type B, 2.0h
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
EMI Filters / EMI Suppression
2199249-3
EMI Filters / EMI Suppression
2199249-3
Shield Finger, Loose Piece, Type B, 2.0h
Shield Finger, Loose Piece, Type B, 2.0h
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
EMI Filters and RFI Filters
Product Number
2199249-3
Product Name
EMI Filters / EMI Suppression
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Micross Components, Inc.
Analog
MTLTC1060QD
View Details
TE Connectivity
Power Line Filter Modules
10EK3
Specs
Filter Type
Single Phase
Package / Mounting
Chassis Mount
Product Standards
CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2
suppliers
TDK-Lambda Americas Inc.
Power Line EMC Filters
RSHN-2050
Specs
Package / Mounting
Low profile
Product Standards
UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage
250 volts
View Details
3
suppliers
SCHURTER Inc
Common Mode Choke, 1.4Mh, 50A, 1-Phase; Dc Current Rating Schurter
3-127-627
Specs
Standards and Certifications
RoHS
Rated Current
50 amps
View Details