LINE FLTR 115/250VAC 10A PANEL
EMI/RF Line Filter, 115/250VAC 10A, fuse
EMI/RF Line Filter, 115/250VAC 10A, fused inlet socket w/ flange mounting
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 2057-PLF-11B2-10A-Q-ND | PLF-11B2-10A-Q | 1001-PLF-11B2-10A-Q |
| Product Name | Power Line Filter Modules | EMI Filters / EMI Suppression | Power Line Filters |
| Filter Type | Single Phase | ||
| Package / Mounting | Panel Mount | Flange | |
| Product Standards | cURus | ||
| Rated Voltage | 115 to 250 volts | 115 to 250 volts |