EMI/RF Line Filter, 115/250VAC 10A, medium outline, chassis mount
LINE FILTER 115V/250VAC 10A CHAS
EMI/RF Line Filter, 115/250VAC 10A, medi
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1001-PLF-21D3-10A-Q | 2057-PLF-21D3-10A-Q-ND | PLF-21D3-10A-Q |
| Product Name | Power Line Filters | Power Line Filter Modules | EMI Filters / EMI Suppression |
| Package / Mounting | Chassis Mount | Chassis Mount | |
| Standards and Certifications | RoHS | ||
| Rated Voltage | 115 to 250 volts | 115 to 250 volts | |
| Rated Current | 10 amps |