Banner Engineering Corp. Vehicle Detection Sensor SureCross DX80 Wireless M-GAGE Node Low-Profile

Description
Overview FlexPower Node with internal battery designed for vehicle detection. Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution Includes accessories such as surface mount housing, flush mount embedded housing and possible replaceable battery packs - depending on model
Datasheet
Description
Overview FlexPower Node with internal battery designed for vehicle detection. Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution Includes accessories such as surface mount housing, flush mount embedded housing and possible replaceable battery packs - depending on model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overview FlexPower Node with internal battery designed for vehicle detection. Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution Includes accessories such as surface mount housing, flush mount embedded housing and possible replaceable battery packs - depending on model

Overview

FlexPower Node with internal battery designed for vehicle detection.


  • Available in D-cell battery or MultiHop Architecture
  • Internal, three-axis magnetoresistive-based technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects
  • Designed to minimize the effects of temperature change and fluctuating magnetic fields
  • Sensor learns ambient background and stores settings in non-volatile memory
  • FlexPower technology driven by a single, primary lithium battery integrated into the housing
  • Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands
  • Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission
  • Lost RF links are detected and relevant outputs set to user-defined conditions
  • Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution
  • Includes accessories such as surface mount housing, flush mount embedded housing and possible replaceable battery packs - depending on model
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number SureCross DX80 Wireless M-GAGE Node Low-Profile
Product Name Vehicle Detection Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001766-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Pneumatic Cylinder Sensors - 2128508 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Width 0.7874 inch (20 mm)
View Details