Banner Engineering Corp. Vehicle Detection Sensor SureCross DX80 Wireless M-GAGE Node

Description
Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution
Description
Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution
Datasheet
Datasheet Summary
Powered by GS/AI

The SureCross DX80 Wireless M-GAGE Node is a vehicle detection sensor that utilizes internal three-axis magnetoresistive technology to detect changes in the Earth's magnetic field caused by ferrous objects. It is designed to operate in various environments without the need for wiring, making it suitable for wireless applications. The sensor is powered by an integrated lithium D-cell battery, which can last up to 10 years depending on usage and environmental conditions. This device employs Frequency Hopping Spread Spectrum (FHSS) technology for reliable data transmission and supports bidirectional communication with a Gateway. It features a sealed housing that protects the internal components, ensuring durability in outdoor settings. The M-GAGE Node can learn ambient magnetic conditions and store settings in non-volatile memory, allowing for effective detection of vehicles even when they are stationary. The sensor's performance can be influenced by the local magnetic environment and the properties of the objects being detected. Proper placement is critical for optimal operation, and the device is rated for use in temperatures ranging from -40 °C to +85 °C. It is important to note that this sensor is not intended for personnel protection applications.

Datasheet Summary
Powered by GS/AI

The SureCross DX80 Wireless M-GAGE Node is a vehicle detection sensor that utilizes internal three-axis magnetoresistive technology to detect changes in the Earth's magnetic field caused by ferrous objects. It is designed to operate in various environments without the need for wiring, making it suitable for wireless applications. The sensor is powered by an integrated lithium D-cell battery, which can last up to 10 years depending on usage and environmental conditions. This device employs Frequency Hopping Spread Spectrum (FHSS) technology for reliable data transmission and supports bidirectional communication with a Gateway. It features a sealed housing that protects the internal components, ensuring durability in outdoor settings. The M-GAGE Node can learn ambient magnetic conditions and store settings in non-volatile memory, allowing for effective detection of vehicles even when they are stationary. The sensor's performance can be influenced by the local magnetic environment and the properties of the objects being detected. Proper placement is critical for optimal operation, and the device is rated for use in temperatures ranging from -40 °C to +85 °C. It is important to note that this sensor is not intended for personnel protection applications.

Suppliers

Company
Product
Description
Supplier Links
Vehicle Detection Sensor - SureCross DX80 Wireless M-GAGE Node - Banner Engineering Corp.
Minneapolis, MN, USA
Vehicle Detection Sensor
SureCross DX80 Wireless M-GAGE Node
Vehicle Detection Sensor SureCross DX80 Wireless M-GAGE Node
Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are detected and relevant outputs set to user-defined conditions Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution
  • Available in D-cell battery or MultiHop Architecture
  • Internal, three-axis magnetoresistive-based technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects
  • Designed to minimize the effects of temperature change and fluctuating magnetic fields
  • Sensor learns ambient background and stores settings in non-volatile memory
  • FlexPower technology driven by a single, primary lithium battery integrated into the housing
  • Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands
  • Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission
  • Lost RF links are detected and relevant outputs set to user-defined conditions
  • Sealed housing contains the battery, sensor, and antenna for a complete, robust wireless solution
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number SureCross DX80 Wireless M-GAGE Node
Product Name Vehicle Detection Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3905 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Block Sensors - 9809-0400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details