Chemence Inc. Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Product Name Notes
KB034 is a high viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB034 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,...
KB044 is a general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates. KB044 instant...
KB0444 is a high performance, general purpose, fast curing, medium viscosity modified ethyl cyanoacrylate instant adhesive. KB0444 suitable for bonding a very wide range of materials: paper, wood, leather, plastics,...
KB0624 is a very low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior performance on all types of plastic and rubber substrates, when bonding to themselves or to...
KB064 is a very low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood,...
KB0642 is a low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,...
KB084 is a very low viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB084 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics,...
KB154 is a medium-high viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and...
KB1614 is a high viscosity, ethyl cyanoacrylate instant adhesive, specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to...
KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has...
KB1641 is a high viscosity, surface insensitive, ethyl cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and...
KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be...
KB204 is a high performance, fast curing, general purpose very low viscosity ethyl cyanoacrylate instant adhesive. KB204 suitable for the bonding of a wide range of materials including: wood, leather,...
KB224 is a high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB224 has...
KB244 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to...
KB314 is a medium viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and paper.
KB4714 is a medium viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to...
KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather,...
KB604 is a low-medium viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB604 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,...
KB954 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to...
KB9541 is a fast curing, general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates.
KB9542 is a high performance, low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,...
KB964 is a low viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and...
KBX0903 is a two part instant adhesive with excellent bonding and gap filling properties on a very wide range of substrates. KBX0903 instant adhesive's unique two-component formulation has longer open...
KBX0904 is a two part instant adhesive with excellent bonding properties to a very broad range of materials and surfaces with an excellent gap filling capacity. KBX0904 is a two...
KBX0923 has been optimized to give excellent bond strength on metal substrates, particularly aluminum, however KBX0923 also provides almost instant adhesion to most plastics, wood and other common substrates. KBX0923...
KBX9024 is a unique two-component, flexible, elastic and odorless instant adhesive with exceptional adhesion to a very wide range of materials including porous and irregular surfaces. KBX9024 has high volumetric...
KG105 is a single component, thixotropic, low-medium strength, high temperature anaerobic gasket compound. KG105 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG105 will give...
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most...
KG185 is a single component, very high viscosity, thixotropic, medium strength, anaerobic gasket compound. KG185 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG185 will...
KG745 is a single component, thixotropic, low-medium strength, smooth, easily appliable paste, formulated to cure rapidly when confined in the absence of air on close-fitting metal surfaces. KG745 gives an...
Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and...
Krylex KB014-LO is a medium viscosity, flexible, odorless, non-irritating, multi-purpose instant adhesive. KB014-LO is non-staining, showing almost no evidence of chlorosis (whitening) around the bond line. KB014-LO is suitable for...
Krylex KB064-LO is a low viscosity, flexible, odorless instant adhesive specially formulated to give exceptional bonds on plastic and rubber substrates. KB064-LO is non-staining, showing almost no evidence of chlorosis...
Krylex KB094 is a gel viscosity cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves full cure...
Krylex KB150C is an odorless instant adhesive with the capability to withstand constant high operating temperatures of up to 150 °C.KB150C is also a more flexible adhesive than conventional instant...
Krylex KB314-LO is a high viscosity, flexible, odorless, multi-purpose instant adhesive. KB314-LO is non-staining, showing almost no evidence of chlorosis (whitening) around the bond line. KB314-LO is also suitable for...
Krylex KB554 is a gel viscosity, low odor cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves...
Krylex KB760 is a an instant adhesive with a high resistance to humidity. The bond strength of KB760 does not degrade from its original fully cured value, even after several...
Krylex KB934 is an extra low viscosity cyanoacrylate instant adhesive with excellent adhesion to metals. Its extra low viscosity allows for the adhesive to wick between very closely fitting substrates.
Krylex KB984 is a medium viscosity cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves full cure...
Krylex KH101 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH106 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH106B is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH108 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH108B is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH109 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further...
Krylex KH401 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product...
Krylex KH409 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product...
Krylex KHB8636 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool...
Krylex KHB8636B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool...
Krylex KHB8642B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a medium viscosity poly-battery assembly adhesive. After being applied warm the product...
Krylex KHC18226 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a thermal reactive poly-battery assembly adhesive. After being applied warm the product...
Krylex KI001 is an ultra low viscosity cyanoacrylate designed to infiltrate and seal porosity in 3D printed parts. Once the infiltrant wicks into pore and cures, the printed parts are...
Krylex KS925 is a slow cure sealant which gives an instant seal on tightened fittings, often considered as moderate pressure, up to 150 psi. Cures anaerobically with no solvents and...
Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated...
Krylex KT422 is a general purpose Removable Medium Strength product. It will hold all metric, imperial or conventional sized nuts and bolts, meeting the requirements of over 80% of fastening...
Krylex KT622 is a high strength anaerobic thread locker. KT622 cures when confined in the absence of air between close-fitting metal surfaces. KT622 is formulated to lock all metric and...
Krylex KT712 is a permanent red colored general purpose adhesive for permanent threaded assemblies. KT712 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It...
Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated...
Krylex KT772 is a single component, high strength anaerobic thread locker. KT772 is of medium-high viscosity, giving improved gap-filling and sealing capability. KT772 is formulated to lock all metric and...
Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible...
Krylex KU3104 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible...
KS130 is a fast curing silicone RTV adhesive rubber developed for the bonding of "difficult to bond" plastics like Tygon™.KS130 is a one part silicone that when applied to the...
KS455 is a fast curing high strength anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressures and vibration loosening. This product has excellent...
KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence...
KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands...
KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering,...
KS775 is a single component, high lubricity, low-medium strength, high viscosity, thixotropic, anaerobic sealing paste, formulated to cure rapidly when confined in the absence of air on close-fitting metal surfaces.
KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy...
KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components...
KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when...
KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board...
KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and...
KT432 Thread locker is a general purpose, medium-high strength, thixotropic anaerobic thread locker. The product cures when confined in the absence of air on close-fitting metal surfaces. KT432 is formulated...
KT702 is a permanently green colored general purpose adhesive for permanent threaded assemblies. KT702 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is...
KT902 is a single component, very low viscosity anaerobic thread locker. KT902 cures when confined in the absence of air between close-fitting metal surfaces. KT902 is formulated to be a...