Chemence Inc. Datasheets for Anaerobic Adhesives and Anaerobic Sealants

Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more

Product Name Notes
KG105 is a single component, thixotropic, low-medium strength, high temperature anaerobic gasket compound. KG105 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG105 will give...
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most...
KG185 is a single component, very high viscosity, thixotropic, medium strength, anaerobic gasket compound. KG185 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG185 will...
KG745 is a single component, thixotropic, low-medium strength, smooth, easily appliable paste, formulated to cure rapidly when confined in the absence of air on close-fitting metal surfaces. KG745 gives an...
Krylex KS925 is a slow cure sealant which gives an instant seal on tightened fittings, often considered as moderate pressure, up to 150 psi. Cures anaerobically with no solvents and...
Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated...
Krylex KT422 is a general purpose Removable Medium Strength product. It will hold all metric, imperial or conventional sized nuts and bolts, meeting the requirements of over 80% of fastening...
Krylex KT622 is a high strength anaerobic thread locker. KT622 cures when confined in the absence of air between close-fitting metal surfaces. KT622 is formulated to lock all metric and...
Krylex KT712 is a permanent red colored general purpose adhesive for permanent threaded assemblies. KT712 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It...
Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated...
Krylex KT772 is a single component, high strength anaerobic thread locker. KT772 is of medium-high viscosity, giving improved gap-filling and sealing capability. KT772 is formulated to lock all metric and...
Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible...
Krylex KU3104 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible...
KS455 is a fast curing high strength anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressures and vibration loosening. This product has excellent...
KS655 is a single component, high lubricity, low strength, very high viscosity, thixotropic, anaerobic sealing paste, formulated to cure rapidly when confined in the absence of air on close-fitting metal...
KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence...
KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands...
KS775 is a single component, high lubricity, low-medium strength, high viscosity, thixotropic, anaerobic sealing paste, formulated to cure rapidly when confined in the absence of air on close-fitting metal surfaces.
KT432 Thread locker is a general purpose, medium-high strength, thixotropic anaerobic thread locker. The product cures when confined in the absence of air on close-fitting metal surfaces. KT432 is formulated...
KT702 is a permanently green colored general purpose adhesive for permanent threaded assemblies. KT702 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is...
KT902 is a single component, very low viscosity anaerobic thread locker. KT902 cures when confined in the absence of air between close-fitting metal surfaces. KT902 is formulated to be a...