Chemence Inc. Datasheets for Thread Lockers and Retainers

Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Thread Lockers and Retainers: Learn more

Product Name Notes
Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated...
Krylex KT422 is a general purpose Removable Medium Strength product. It will hold all metric, imperial or conventional sized nuts and bolts, meeting the requirements of over 80% of fastening...
Krylex KT622 is a high strength anaerobic thread locker. KT622 cures when confined in the absence of air between close-fitting metal surfaces. KT622 is formulated to lock all metric and...
Krylex KT712 is a permanent red colored general purpose adhesive for permanent threaded assemblies. KT712 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It...
Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated...
Krylex KT772 is a single component, high strength anaerobic thread locker. KT772 is of medium-high viscosity, giving improved gap-filling and sealing capability. KT772 is formulated to lock all metric and...
KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence...
KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands...
KT432 Thread locker is a general purpose, medium-high strength, thixotropic anaerobic thread locker. The product cures when confined in the absence of air on close-fitting metal surfaces. KT432 is formulated...
KT702 is a permanently green colored general purpose adhesive for permanent threaded assemblies. KT702 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is...
KT902 is a single component, very low viscosity anaerobic thread locker. KT902 cures when confined in the absence of air between close-fitting metal surfaces. KT902 is formulated to be a...