Chemence Inc. Datasheets for Hot Melt Adhesives
Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Krylex KH101 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH106 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH106B is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH108 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH108B is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH109 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further... | |
| Krylex KH401 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product... | |
| Krylex KH409 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product... | |
| Krylex KHB8636 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool... | |
| Krylex KHB8636B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool... | |
| Krylex KHB8642B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a medium viscosity poly-battery assembly adhesive. After being applied warm the product... | |
| Krylex KHC18226 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a thermal reactive poly-battery assembly adhesive. After being applied warm the product... |