KB064 is a very low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather, card and paper. The very low viscosity of KB204 allows the adhesive to wick between closely fitting substrates and can be used as a post assembly adhesive. Cure times vary according to the materials being bonded, but most combinations are very fast-fixing in 3 - 15 seconds.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | KB064 |
| Product Name | Cyanoacrylate Instant Adhesive |
| Cure / Technology | Two Component (optional feature); Single Component; Reactive or Moisture Cured (optional feature) |
| Chemical System | Cyanoacrylate |
| Type / Form | Liquid |
| Substrate Compatibility | Metal; Plastic; Rubber or Elastomer; Wood |