Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing properties of the product allow for secondary curing in shadowed areas.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | KU3064 |
| Product Name | Light Cure Cyanoacrylate Instant Adhesive |
| Cure / Technology | Anaerobic; UV or Radiation Cured; Single Component; Reactive or Moisture Cured |
| Chemical System | Cyanoacrylate |
| Type / Form | Liquid |
| Features | Encapsulant, Potting Compound |