KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank cases on engines, gearbox covers, automotive water pumps and thermostats, air compressor end caps, engine timing cam covers, pump components, pipe flanges, small engine crankcases and other flat mating surfaces. Use KG155 for dressing gaskets and spacers.
Chemence Inc. | |
---|---|
Product Category | Industrial Sealants |
Product Number | KG155 |
Product Name | Flexible Anaerobic Gasket Maker |
Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
Type / Form | Gel |
Substrate Compatibility | Metal |
Chemical System | Acrylic |