Chemence Inc. Cyanoacrylate Instant Adhesive KB164

Description
KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has enhanced gap filling capacity and can be used on parts that do not fit together perfectly or when time is required to align parts before curing. The high viscosity formulation means that the adhesive does not wick into unwanted areas. Cure times vary according to the materials being bonded, but most combinations are fast-fixing within 10-60 seconds. The one component nature of Krylex KB164 lends itself to easy automation of dispensing on production lines.
Datasheet
Description
KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has enhanced gap filling capacity and can be used on parts that do not fit together perfectly or when time is required to align parts before curing. The high viscosity formulation means that the adhesive does not wick into unwanted areas. Cure times vary according to the materials being bonded, but most combinations are fast-fixing within 10-60 seconds. The one component nature of Krylex KB164 lends itself to easy automation of dispensing on production lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyanoacrylate Instant Adhesive - KB164 - Chemence Inc.
Alpharetta, GA, United States
Cyanoacrylate Instant Adhesive
KB164
Cyanoacrylate Instant Adhesive KB164
KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has enhanced gap filling capacity and can be used on parts that do not fit together perfectly or when time is required to align parts before curing. The high viscosity formulation means that the adhesive does not wick into unwanted areas. Cure times vary according to the materials being bonded, but most combinations are fast-fixing within 10-60 seconds. The one component nature of Krylex KB164 lends itself to easy automation of dispensing on production lines.

KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has enhanced gap filling capacity and can be used on parts that do not fit together perfectly or when time is required to align parts before curing. The high viscosity formulation means that the adhesive does not wick into unwanted areas. Cure times vary according to the materials being bonded, but most combinations are fast-fixing within 10-60 seconds. The one component nature of Krylex KB164 lends itself to easy automation of dispensing on production lines.

Supplier's Site Datasheet

Technical Specifications

  Chemence Inc.
Product Category Industrial Adhesives
Product Number KB164
Product Name Cyanoacrylate Instant Adhesive
Cure / Technology Two Component   (optional feature); Single Component; Reactive or Moisture Cured (optional feature)
Chemical System Cyanoacrylate
Type / Form Liquid
Substrate Compatibility Metal; Plastic; Rubber or Elastomer; Wood
Unlock Full Specs
to access all available technical data

Similar Products

Two Part, Nickel Conductive Epoxy Meets NASA Low Outgassing Specifications - EP21TDCN-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Filled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax E-MAX 904-SC UV Curing Adhesive Gel Blue 30 mL Syringe - E-MAX 904-GEL-SC 30ML MR S - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 37000 cP
Elongation 170.0 %
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details