Chemence Inc. Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| KS130 is a fast curing silicone RTV adhesive rubber developed for the bonding of "difficult to bond" plastics like Tygon™.KS130 is a one part silicone that when applied to the... | |
| KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering,... | |
| KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy... | |
| KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components... | |
| KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when... | |
| KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board... | |
| KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and... |