Chemence Inc. Datasheets for Cyanoacrylate Adhesives
Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues.
Cyanoacrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| KB034 is a high viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB034 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,... | |
| KB044 is a general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates. KB044 instant... | |
| KB0444 is a high performance, general purpose, fast curing, medium viscosity modified ethyl cyanoacrylate instant adhesive. KB0444 suitable for bonding a very wide range of materials: paper, wood, leather, plastics,... | |
| KB0624 is a very low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB064 is a very low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood,... | |
| KB0642 is a low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,... | |
| KB084 is a very low viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB084 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics,... | |
| KB154 is a medium-high viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and... | |
| KB1614 is a high viscosity, ethyl cyanoacrylate instant adhesive, specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has... | |
| KB1641 is a high viscosity, surface insensitive, ethyl cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and... | |
| KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be... | |
| KB204 is a high performance, fast curing, general purpose very low viscosity ethyl cyanoacrylate instant adhesive. KB204 suitable for the bonding of a wide range of materials including: wood, leather,... | |
| KB224 is a high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB224 has... | |
| KB244 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB314 is a medium viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and paper. | |
| KB4714 is a medium viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather,... | |
| KB604 is a low-medium viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB604 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,... | |
| KB954 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB9541 is a fast curing, general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates. | |
| KB9542 is a high performance, low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,... | |
| KB964 is a low viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and... | |
| KBX0903 is a two part instant adhesive with excellent bonding and gap filling properties on a very wide range of substrates. KBX0903 instant adhesive's unique two-component formulation has longer open... | |
| KBX0904 is a two part instant adhesive with excellent bonding properties to a very broad range of materials and surfaces with an excellent gap filling capacity. KBX0904 is a two... | |
| KBX0923 has been optimized to give excellent bond strength on metal substrates, particularly aluminum, however KBX0923 also provides almost instant adhesion to most plastics, wood and other common substrates. KBX0923... | |
| KBX9024 is a unique two-component, flexible, elastic and odorless instant adhesive with exceptional adhesion to a very wide range of materials including porous and irregular surfaces. KBX9024 has high volumetric... | |
| Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and... | |
| Krylex KB014-LO is a medium viscosity, flexible, odorless, non-irritating, multi-purpose instant adhesive. KB014-LO is non-staining, showing almost no evidence of chlorosis (whitening) around the bond line. KB014-LO is suitable for... | |
| Krylex KB064-LO is a low viscosity, flexible, odorless instant adhesive specially formulated to give exceptional bonds on plastic and rubber substrates. KB064-LO is non-staining, showing almost no evidence of chlorosis... | |
| Krylex KB094 is a gel viscosity cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves full cure... | |
| Krylex KB150C is an odorless instant adhesive with the capability to withstand constant high operating temperatures of up to 150 °C.KB150C is also a more flexible adhesive than conventional instant... | |
| Krylex KB314-LO is a high viscosity, flexible, odorless, multi-purpose instant adhesive. KB314-LO is non-staining, showing almost no evidence of chlorosis (whitening) around the bond line. KB314-LO is also suitable for... | |
| Krylex KB554 is a gel viscosity, low odor cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves... | |
| Krylex KB760 is a an instant adhesive with a high resistance to humidity. The bond strength of KB760 does not degrade from its original fully cured value, even after several... | |
| Krylex KB934 is an extra low viscosity cyanoacrylate instant adhesive with excellent adhesion to metals. Its extra low viscosity allows for the adhesive to wick between very closely fitting substrates. | |
| Krylex KB984 is a medium viscosity cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves full cure... | |
| Krylex KI001 is an ultra low viscosity cyanoacrylate designed to infiltrate and seal porosity in 3D printed parts. Once the infiltrant wicks into pore and cures, the printed parts are... | |
| Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible... | |
| Krylex KU3104 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible... |