KB4714 is a medium viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to other materials. KB4714 will also give high strength bonds on most other common substrates. Cure times vary according to the materials being bonded, but most combinations are very fast-fixing in 5-15 seconds.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | KB4714 |
| Product Name | Cyanoacrylate Instant Adhesive |
| Cure / Technology | Two Component (optional feature); Single Component; Reactive or Moisture Cured (optional feature) |
| Chemical System | Cyanoacrylate |
| Type / Form | Liquid |
| Substrate Compatibility | Metal; Plastic; Rubber or Elastomer; Wood |