Krylex KT772 is a single component, high strength anaerobic thread locker. KT772 is of medium-high viscosity, giving improved gap-filling and sealing capability. KT772 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage through the threads. The thixotropic nature of the product prevents run off, dripping and migration after assembly. Once applied, parts slip together easily, lubricated by the adhesive. KT772 prevents corrosion of assembly parts.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT772 |
| Product Name | Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |