Chemence Inc. Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| KB034 is a high viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB034 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,... | |
| KB044 is a general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates. KB044 instant... | |
| KB0444 is a high performance, general purpose, fast curing, medium viscosity modified ethyl cyanoacrylate instant adhesive. KB0444 suitable for bonding a very wide range of materials: paper, wood, leather, plastics,... | |
| KB0624 is a very low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB064 is a very low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood,... | |
| KB0642 is a low viscosity, high performance, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,... | |
| KB084 is a very low viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB084 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics,... | |
| KB1614 is a high viscosity, ethyl cyanoacrylate instant adhesive, specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB164 is a medium-high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB164 has... | |
| KB1641 is a high viscosity, surface insensitive, ethyl cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and... | |
| KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be... | |
| KB204 is a high performance, fast curing, general purpose very low viscosity ethyl cyanoacrylate instant adhesive. KB204 suitable for the bonding of a wide range of materials including: wood, leather,... | |
| KB224 is a high viscosity, general purpose ethyl cyanoacrylate instant adhesive, suitable for bonding a very wide range of materials including plastics, rubbers, ceramics and other common substrates. KB224 has... | |
| KB244 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB314 is a medium viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather and paper. | |
| KB4714 is a medium viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather,... | |
| KB604 is a low-medium viscosity, low odor, low bloom cyanoacrylate instant adhesive. KB604 general purpose instant adhesive is designed to bond to a variety of materials including: most plastics, rubbers,... | |
| KB954 is a low viscosity, ethyl cyanoacrylate instant adhesive specially formulated to give superior bond performance on all types of plastic and rubber substrates, when bonding to themselves or to... | |
| KB9541 is a fast curing, general purpose, low viscosity, ethyl cyanoacrylate instant adhesive, designed to bond to a variety of materials including most plastics, rubbers, metals, and other common substrates. | |
| KB9542 is a high performance, low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and rubbers as well as acidic surfaces such as wood, leather,... | |
| KB964 is a low viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and... | |
| Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and... | |
| Krylex KB094 is a gel viscosity cyanoacrylate instant adhesive with good adhesion to plastics, metals and elastomers. It provides high strength bonds within seconds of assembly and achieves full cure... | |
| Krylex KB934 is an extra low viscosity cyanoacrylate instant adhesive with excellent adhesion to metals. Its extra low viscosity allows for the adhesive to wick between very closely fitting substrates. | |
| Krylex KHB8636 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool... | |
| Krylex KHB8636B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool... | |
| Krylex KHB8642B is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a medium viscosity poly-battery assembly adhesive. After being applied warm the product... | |
| Krylex KHC18226 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a thermal reactive poly-battery assembly adhesive. After being applied warm the product... | |
| Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible... | |
| Krylex KU3104 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible... | |
| KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components... | |
| KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when... | |
| KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board... | |
| KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and... |