Chemence Inc. High Temperature Cyanoacrylate Instant Adhesive KB2034

Description
KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be used at continuous temperatures up to 105°C with intermittent temperature resistance up to 125°C. KB2034 has excellent resistance to thermal cycling.
Datasheet
Description
KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be used at continuous temperatures up to 105°C with intermittent temperature resistance up to 125°C. KB2034 has excellent resistance to thermal cycling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Cyanoacrylate Instant Adhesive - KB2034 - Chemence Inc.
Alpharetta, GA, United States
High Temperature Cyanoacrylate Instant Adhesive
KB2034
High Temperature Cyanoacrylate Instant Adhesive KB2034
KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be used at continuous temperatures up to 105°C with intermittent temperature resistance up to 125°C. KB2034 has excellent resistance to thermal cycling.

KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be used at continuous temperatures up to 105°C with intermittent temperature resistance up to 125°C. KB2034 has excellent resistance to thermal cycling.

Supplier's Site Datasheet

Technical Specifications

  Chemence Inc.
Product Category Industrial Adhesives
Product Number KB2034
Product Name High Temperature Cyanoacrylate Instant Adhesive
Cure / Technology Two Component   (optional feature); Single Component; Reactive or Moisture Cured (optional feature)
Chemical System Cyanoacrylate
Type / Form Liquid
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
Unlock Full Specs
to access all available technical data