Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage through the threads. The high viscosity, thixotropic nature of the product prevents run off, dripping and migration after assembly. KT722 is used where high temperature thread locking is required. KT722 prevents corrosion of assembly parts.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KT722 |
| Product Name | Anaerobic Thread Locker |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |