KG185 is a single component, very high viscosity, thixotropic, medium strength, anaerobic gasket compound. KG185 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG185 will give an almost instant low-pressure seal (up to 0.5 Bar after 20 mins.) to allow on-line pressure testing.
| Chemence Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | KG185 |
| Product Name | Anaerobic Gasket Compound |
| Cure / Technology | Anaerobic; Two Component (optional feature); Single Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Metal |
| Features | Gap Filler, Foam in Place Gasket |