PTB Sales, Inc. Edwards HTU & TCU Series HTU-108D

Description
The Edwards HTU-108 series is a recirculating water cooler designed to meet or exceed the specific cooling requirements for Applied Materials ENDURA process tools, e.g. CL and SL tools. The cooling capacity is 100 kW. Other specifications for the heat exchanger are: Ambient temperature range: 10°C to 40°C (50°F to 104°F) Maximum ambient relative humidity: 80%, up to 31°C (88°F) Derate linearly to 50% at 40°C (104°F) Required main power overcurrent protection: 15 Amps Required main power earth leakage protection: trip at 30 mA (AIC) rating, pad lockable in OFF position Electrical supply voltage (nominal): 200/208 VAC Electrical supply voltage (min/max): 177/228 VAC Electrical supply frequency: 50/60 Hz Electrical supply, number of phases: 3 Supply water temperature range: 15°C to 22°C (59°F to 72°F) Supply water pressure range: 3.45 to 5.5 bar (50 to 80 psi) Supply water flow range: 30 to 76 lpm (8 to 20 gpm)
Description
The Edwards HTU-108 series is a recirculating water cooler designed to meet or exceed the specific cooling requirements for Applied Materials ENDURA process tools, e.g. CL and SL tools. The cooling capacity is 100 kW. Other specifications for the heat exchanger are: Ambient temperature range: 10°C to 40°C (50°F to 104°F) Maximum ambient relative humidity: 80%, up to 31°C (88°F) Derate linearly to 50% at 40°C (104°F) Required main power overcurrent protection: 15 Amps Required main power earth leakage protection: trip at 30 mA (AIC) rating, pad lockable in OFF position Electrical supply voltage (nominal): 200/208 VAC Electrical supply voltage (min/max): 177/228 VAC Electrical supply frequency: 50/60 Hz Electrical supply, number of phases: 3 Supply water temperature range: 15°C to 22°C (59°F to 72°F) Supply water pressure range: 3.45 to 5.5 bar (50 to 80 psi) Supply water flow range: 30 to 76 lpm (8 to 20 gpm)

Suppliers

Company
Product
Description
Supplier Links
Edwards HTU & TCU Series - HTU-108D - PTB Sales, Inc.
Azusa, CA, United States
Edwards HTU & TCU Series
HTU-108D
Edwards HTU & TCU Series HTU-108D
The Edwards HTU-108 series is a recirculating water cooler designed to meet or exceed the specific cooling requirements for Applied Materials ENDURA process tools, e.g. CL and SL tools. The cooling capacity is 100 kW. Other specifications for the heat exchanger are: Ambient temperature range: 10°C to 40°C (50°F to 104°F) Maximum ambient relative humidity: 80%, up to 31°C (88°F) Derate linearly to 50% at 40°C (104°F) Required main power overcurrent protection: 15 Amps Required main power earth leakage protection: trip at 30 mA (AIC) rating, pad lockable in OFF position Electrical supply voltage (nominal): 200/208 VAC Electrical supply voltage (min/max): 177/228 VAC Electrical supply frequency: 50/60 Hz Electrical supply, number of phases: 3 Supply water temperature range: 15°C to 22°C (59°F to 72°F) Supply water pressure range: 3.45 to 5.5 bar (50 to 80 psi) Supply water flow range: 30 to 76 lpm (8 to 20 gpm)

The Edwards HTU-108 series is a recirculating water cooler designed to meet or exceed the specific cooling requirements for Applied Materials ENDURA process tools, e.g. CL and SL tools.

The cooling capacity is 100 kW. Other specifications for the heat exchanger are:

  • Ambient temperature range: 10°C to 40°C (50°F to 104°F)
  • Maximum ambient relative humidity: 80%, up to 31°C (88°F)
  • Derate linearly to 50% at 40°C (104°F)
  • Required main power overcurrent protection: 15 Amps
  • Required main power earth leakage protection: trip at 30 mA
  • (AIC) rating, pad lockable in OFF position
  • Electrical supply voltage (nominal): 200/208 VAC
  • Electrical supply voltage (min/max): 177/228 VAC
  • Electrical supply frequency: 50/60 Hz
  • Electrical supply, number of phases: 3
  • Supply water temperature range: 15°C to 22°C (59°F to 72°F)
  • Supply water pressure range: 3.45 to 5.5 bar (50 to 80 psi)
  • Supply water flow range: 30 to 76 lpm (8 to 20 gpm)
Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Chillers (industrial)
Product Number HTU-108D
Product Name Edwards HTU & TCU Series
Unlock Full Specs
to access all available technical data

Similar Products

FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details