PTB Sales, Inc. SMC INR Series Thermo Chillers INR-499-201

Description
Most of these SMC Water Chillers require Galden fluid for the low temperature requirement.
Description
Most of these SMC Water Chillers require Galden fluid for the low temperature requirement.

Suppliers

Company
Product
Description
Supplier Links
SMC INR Series Thermo Chillers - INR-499-201 - PTB Sales, Inc.
Azusa, CA, United States
SMC INR Series Thermo Chillers
INR-499-201
SMC INR Series Thermo Chillers INR-499-201
Most of these SMC Water Chillers require Galden fluid for the low temperature requirement.

Most of these SMC Water Chillers require Galden fluid for the low temperature requirement.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Chillers (industrial)
Product Number INR-499-201
Product Name SMC INR Series Thermo Chillers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details