PTB Sales, Inc. Edwards HTU & TCU Series TCU 40/80

Description
Tested TCU 40/80
Datasheet
Description
Tested TCU 40/80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edwards HTU & TCU Series - TCU 40/80 - PTB Sales, Inc.
Azusa, CA, United States
Edwards HTU & TCU Series
TCU 40/80
Edwards HTU & TCU Series TCU 40/80
Tested TCU 40/80

Tested TCU 40/80

Supplier's Site Datasheet

Technical Specifications

  PTB Sales, Inc.
Product Category Chillers (industrial)
Product Number TCU 40/80
Product Name Edwards HTU & TCU Series
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FLOW-THROUGH STYLE CHILLERS - AVI-3000-M - Dimplex Thermal Solutions
Specs
Application Industrial
Power Source 460/60/3; Other; 460/3/60
Cooling Capacity 10.6 kW (14.14 BHP)
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details