PTB Sales, Inc. Advanced Thermal Sciences NextGen Chillers NextGen MP40-DI

Description
More information can be found at Advanced Thermal Sciences. Advanced Thermal Sciences was the water chiller part of B/E Aerospace, Inc.
Description
More information can be found at Advanced Thermal Sciences. Advanced Thermal Sciences was the water chiller part of B/E Aerospace, Inc.

Suppliers

Company
Product
Description
Supplier Links
Advanced Thermal Sciences NextGen Chillers - NextGen MP40-DI - PTB Sales, Inc.
Azusa, CA, United States
Advanced Thermal Sciences NextGen Chillers
NextGen MP40-DI
Advanced Thermal Sciences NextGen Chillers NextGen MP40-DI
More information can be found at Advanced Thermal Sciences. Advanced Thermal Sciences was the water chiller part of B/E Aerospace, Inc.

More information can be found at Advanced Thermal Sciences. Advanced Thermal Sciences was the water chiller part of B/E Aerospace, Inc.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Chillers (industrial)
Product Number NextGen MP40-DI
Product Name Advanced Thermal Sciences NextGen Chillers
Unlock Full Specs
to access all available technical data

Similar Products

FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details