NEXTGEN C1.2 -- ADVANCED THERMAL SCIENCES NEXTGEN CHILLERS
PTB Sales, Inc.
Advanced Thermal Sciences NextGen Chillers
NextGen C1.2
Description
Model #: 1231-CCN-GL-003
40,000 MTBF
-20°C to +80°C Temperature Range
1-10 GPM 4-40 LPM
Dual channel control
Standard for AMAT
675 lbs
Description
Model #: 1231-CCN-GL-003
40,000 MTBF
-20°C to +80°C Temperature Range
1-10 GPM 4-40 LPM
Dual channel control
Standard for AMAT
675 lbs
Suppliers
Model #: 1231-CCN-GL-003
40,000 MTBF
-20°C to +80°C Temperature Range
1-10 GPM 4-40 LPM
Dual channel control
Standard for AMAT
675 lbs
- Model #: 1231-CCN-GL-003
- 40,000 MTBF
- -20°C to +80°C Temperature Range
- 1-10 GPM 4-40 LPM
- Dual channel control
- Standard for AMAT
- 675 lbs
Supplier's Site
Technical Specifications
|
Product Category
|
Chillers (industrial) |
|
Product Number
|
NextGen C1.2 |
|
Product Name
|
Advanced Thermal Sciences NextGen Chillers |
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Application
Industrial
Condenser Cooling
Water-Cooled
View Details
Application
HVAC; Process
Power Source
Other; 110 VAC to 690 VAC
50/60 Hz
(depending on model)
Cooling Capacity
6.5 kW (8.71 BHP)
View Details
Dimplex Thermal Solutions
Application
Industrial
Power Source
460/60/3; Other; 230/1/60-460/3/60
Condenser Cooling
Water or Water 70% / Glycol 30%
View Details