PTB Sales, Inc. Lydall Affinity Water Chillers-Exchangers EWA-08CD

Description
All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers.
Datasheet
Description
All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lydall Affinity Water Chillers-Exchangers - EWA-08CD - PTB Sales, Inc.
Azusa, CA, United States
Lydall Affinity Water Chillers-Exchangers
EWA-08CD
Lydall Affinity Water Chillers-Exchangers EWA-08CD
All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers.

All Lydall Affinity water chillers are digitally controlled.

More information can be found at Lydall Affinity.

Call for details on our used refrigerated baths and low temperature recirculating chillers.

Supplier's Site Datasheet

Technical Specifications

  PTB Sales, Inc.
Product Category Chillers (industrial)
Product Number EWA-08CD
Product Name Lydall Affinity Water Chillers-Exchangers
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details