Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
213
214
215
216
217
218
219
220
221
222
223
224
225
230
240
250
260
270
280
300
350
400
450
500
544
| Product Name | Notes |
|---|---|
| .100 Screw Machine DIP Socket | |
| FleXYZ Flexible-Height Socket Strip, 2.0 | |
| G125-32496M1-06-08-0 0 | |
| Gecko DIL Female Vertical 4.5mm Throughb | |
| Gecko DIL Female Vertical Surface Mount | |
| Gecko DIL Female Vertical Throughboard C | |
| Gecko DIL Male Horizontal 3.3mm Throughb | |
| Gecko DIL Male Horizontal 4.8mm Throughb | |
| Gecko DIL Male Vertical Surface Mount Co | |
| Gecko dummy contact, blanking pin, for u | |
| Gecko Female Extra Small Bore Crimp Cont | |
| Gecko Female Small Bore Crimp Contact (2 | |
| Gecko Flex Circuit Assembly, Male single | |
| Gecko Flex Circuit Assembly, Male-to-Fem | |
| Gecko Male Extra Small Bore Crimp Contac | |
| Gecko Male Small Bore Crimp Contact (26 | |
| Gecko Screw-Lok DIL Female Crimp Connect | |
| Gecko Screw-Lok DIL Female Vertical Surf | |
| Gecko Screw-Lok DIL Female Vertical Thro | |
| Gecko Screw-Lok DIL Male Horizontal Thro | |
| Gecko Screw-Lok DIL Male Vertical Surfac | |
| Gecko Screw-Lok Female Crimp Metal Backs | |
| Gecko Screw-Lok Male Crimp Metal Backshe | |
| Gecko Screw-Lok Male Throughboard Metal | |
| Gecko-MT 5mm long Board Mount Hex Socket | |
| Gecko-MT Female Power (18AWG) Crimp Cont | |
| Gecko-MT Female Vertical Throughboard Co | |
| Gecko-MT Male Horizontal Throughboard Co | |
| Gecko-MT Male Power (18AWG) Crimp Contac | |
| Gecko-MT, Screw-Lok Board Mount Hexagona | |
| Gecko-MT, Screw-Lok Board Mount Slotted | |
| Headers & Wire Housings |
| << Prev | Next >> |