Harwin Plc 3+3 Pos. Female DIL Cable Housing, Screw-Lok G125-2240696F1

Description
Female receptacle Double Row straight cable connector housing - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female receptacle Double Row straight cable connector housing - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL Cable Housing, Screw-Lok - G125-2240696F1 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL Cable Housing, Screw-Lok
G125-2240696F1
3+3 Pos. Female DIL Cable Housing, Screw-Lok G125-2240696F1
Female receptacle Double Row straight cable connector housing - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female receptacle Double Row straight cable connector housing - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head - mate-before-lock.
  • Contacts to be purchased separately - use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks).
  • If metal backshells are required, use the housing without Screw-Loks: G125-224069600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers & Wire Housings - G125-2240696F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
G125-2240696F1
Headers & Wire Housings G125-2240696F1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - G125-2240696F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
G125-2240696F1
Headers & Wire Housings G125-2240696F1
Gecko Screw-Lok DIL Female Crimp Connect

Gecko Screw-Lok DIL Female Crimp Connect

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-2240696F1 G125-2240696F1
Product Name 3+3 Pos. Female DIL Cable Housing, Screw-Lok Headers & Wire Housings
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
10+10 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-96416F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details