Harwin Plc 25+25 Pos. Female DIL Cable Housing, no Screw-Lok G125-224509600

Description
Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96450F1) - 50 (25+25) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96450F1) - 50 (25+25) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224509600 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Cable Housing, no Screw-Lok
G125-224509600
25+25 Pos. Female DIL Cable Housing, no Screw-Lok G125-224509600
Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96450F1) - 50 (25+25) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96450F1) - 50 (25+25) contacts. Screw-Lok compatible housing style.
  • Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers & Wire Housings - G125-224509600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
G125-224509600
Headers & Wire Housings G125-224509600
Gecko Screw-Lok DIL Female Crimp Connect

Gecko Screw-Lok DIL Female Crimp Connect

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-224509600 G125-224509600
Product Name 25+25 Pos. Female DIL Cable Housing, no Screw-Lok Headers & Wire Housings
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers
Headers & Wire Housings - B5743-106-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Female Power Contact with 18 AWG wire, 300mm, double-end - G125-FP10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details