Matexcel Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated BMLC-KJ022

Description
Storage: Store at room temperature Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries for power tools, energy storage, and electric vehicles. Size: D50:0.9-1.8µm
Datasheet
Description
Storage: Store at room temperature Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries for power tools, energy storage, and electric vehicles. Size: D50:0.9-1.8µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Shirley, NY, United States
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated
BMLC-KJ022
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated BMLC-KJ022
Storage: Store at room temperature Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries for power tools, energy storage, and electric vehicles. Size: D50:0.9-1.8µm

Storage: Store at room temperature

Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries for power tools, energy storage, and electric vehicles.

Size: D50:0.9-1.8µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ022
Product Name Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details