Matexcel Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) BMLC-KJ001

Description
Li1.2Ni0.13Co0.13Mn0 .54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries. Storage: Store at room temperature Product overview: Li, wt%: 16.6±0.5 Mn, wt%: 66.6±1.5 Co, wt%: 16.6±0.5 First discharge specific capacity: ≥230mAh/g Size: D10:>5µm D50:~10µm D90:<30µm
Datasheet
Description
Li1.2Ni0.13Co0.13Mn0 .54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries. Storage: Store at room temperature Product overview: Li, wt%: 16.6±0.5 Mn, wt%: 66.6±1.5 Co, wt%: 16.6±0.5 First discharge specific capacity: ≥230mAh/g Size: D10:>5µm D50:~10µm D90:<30µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Shirley, NY, United States
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2)
BMLC-KJ001
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) BMLC-KJ001
Li1.2Ni0.13Co0.13Mn0 .54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries. Storage: Store at room temperature Product overview: Li, wt%: 16.6±0.5 Mn, wt%: 66.6±1.5 Co, wt%: 16.6±0.5 First discharge specific capacity: ≥230mAh/g Size: D10:>5µm D50:~10µm D90:<30µm

Li1.2Ni0.13Co0.13Mn0.54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries.

Storage: Store at room temperature

Product overview:

Li, wt%: 16.6±0.5
Mn, wt%: 66.6±1.5
Co, wt%: 16.6±0.5
First discharge specific capacity: ≥230mAh/g

Size:

D10:>5µm
D50:~10µm
D90:<30µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ001
Product Name Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2)
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Plunger Type - 1072-2 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details