Matexcel Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode BMLC-KJ029

Description
A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance. Storage: Store at room temperature Size: D50: ~7.64µm
Datasheet
Description
A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance. Storage: Store at room temperature Size: D50: ~7.64µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Shirley, NY, United States
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode
BMLC-KJ029
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode BMLC-KJ029
A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance. Storage: Store at room temperature Size: D50: ~7.64µm

A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance.

Storage: Store at room temperature

Size: D50: ~7.64µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ029
Product Name Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Plunger Type - 1913-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details